Vishay Intertechnology, Inc. RES 45.6 OHM 1/4W 1% AXIAL RNC60H45R6FSB14

Description
RES 45.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.6 OHM 1/4W 1% AXIAL - RNC60H45R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.6 OHM 1/4W 1% AXIAL
RNC60H45R6FSB14
RES 45.6 OHM 1/4W 1% AXIAL RNC60H45R6FSB14
RES 45.6ohm 1/4W 1% AXIAL

RES 45.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H45R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H45R6FSB14-ND
Through Hole Resistors RNC60H45R6FSB14-ND
45.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H45R6FSB14 RNC60H45R6FSB14-ND
Product Name RES 45.6 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.6 ohms 45.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details