Vishay Intertechnology, Inc. RES 41.4 OHM 1/4W 1% AXIAL RNC60H41R4FSB14

Description
RES 41.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.4 OHM 1/4W 1% AXIAL - RNC60H41R4FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.4 OHM 1/4W 1% AXIAL
RNC60H41R4FSB14
RES 41.4 OHM 1/4W 1% AXIAL RNC60H41R4FSB14
RES 41.4ohm 1/4W 1% AXIAL

RES 41.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H41R4FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H41R4FSB14-ND
Through Hole Resistors RNC60H41R4FSB14-ND
41.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H41R4FSB14 RNC60H41R4FSB14-ND
Product Name RES 41.4 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.4 ohms 41.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers