Vishay Intertechnology, Inc. Through Hole Resistors RNC60H4120FMB14

Description
412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H4120FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4120FMB14-ND
Through Hole Resistors RNC60H4120FMB14-ND
412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 412 OHM 1/4W 1% AXIAL - RNC60H4120FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/4W 1% AXIAL
RNC60H4120FMB14
RES 412 OHM 1/4W 1% AXIAL RNC60H4120FMB14
RES 412ohm 1/4W 1% AXIAL

RES 412ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,412Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 97B2157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,412Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
97B2157
Resistor,metal Film,412Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 97B2157
Resistor,Metal Film,412Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,412Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H4120FMB14-ND RNC60H4120FMB14 97B2157
Product Name Through Hole Resistors RES 412 OHM 1/4W 1% AXIAL Resistor,metal Film,412Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details