Vishay Intertechnology, Inc. RES 422 OHM 1/4W .1% AXIAL RNC60H4220BSB14

Description
RES 422ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/4W .1% AXIAL - RNC60H4220BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/4W .1% AXIAL
RNC60H4220BSB14
RES 422 OHM 1/4W .1% AXIAL RNC60H4220BSB14
RES 422ohm 1/4W .1% AXIAL

RES 422ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4220BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4220BSB14-ND
Through Hole Resistors RNC60H4220BSB14-ND
422 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4220BSB14 RNC60H4220BSB14-ND
Product Name RES 422 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details