RES 45.3ohm 1/4W 1% AXIAL
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,45.3Ohms,250WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H45R3FSB14 | RNC60H45R3FSB14-ND | 08M9565 |
| Product Name | RES 45.3 OHM 1/4W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,45.3Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 45.3 ohms | 45.3 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |