Vishay Intertechnology, Inc. MF,1/4W,45.3K ,1%,50PPM,S/.001%,BULK RNC60H4532FSB14

Description
MF,1/4W,45.3K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,45.3K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,45.3K ,1%,50PPM,S/.001%,BULK - RNC60H4532FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,45.3K ,1%,50PPM,S/.001%,BULK
RNC60H4532FSB14
MF,1/4W,45.3K ,1%,50PPM,S/.001%,BULK RNC60H4532FSB14
MF,1/4W,45.3K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,45.3K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H4532FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4532FSB14-ND
Through Hole Resistors RNC60H4532FSB14-ND
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4532FSB14 RNC60H4532FSB14-ND
Product Name MF,1/4W,45.3K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details