ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 650 700 750 800 850 900 940 950 960 970 980 990 998 999 1000 1001 1002 1003 1004 1005 1006 1007 1008 1009 1010 1020 1030 1040 1050 1060 1070 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,1.24K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,1.24M ,1%,50PPM,S/.001%,BU LK
MF,1/8W,1.27K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,1.29K,.1%,50 PPM,S/.001%,BULK
MF,1/8W,12.4K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,12.4K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,12.4K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,12.7K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,12.7K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,12.7K ,1%,50PPM,S/.001%,TR
MF,1/8W,124,.1%,50PP M,S/.001%,BULK
MF,1/8W,124K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,126,.1%,50PP M,S/.001%,BULK
MF,1/8W,127K,.1%,50P PM,S/.001%,TR
RES 1.23Mohm 1/8W .1% AXIAL
RES 1.23Mohm 1/8W 1% AXIAL
RES 1.24Kohm 1/8W .1% AXIAL
RES 1.24Kohm 1/8W 1% AXIAL
RES 1.24Mohm 1/8W .1% AXIAL
RES 1.24Mohm 1/8W 1% AXIAL
RES 1.26Kohm 1/8W .1% AXIAL
RES 1.26Mohm 1/8W .1% AXIAL
RES 1.26Mohm 1/8W .5% AXIAL
RES 1.27Kohm 1/8W .1% AXIAL
RES 1.27Kohm 1/8W .5% AXIAL
RES 1.27Kohm 1/8W 1% AXIAL
RES 1.27Mohm 1/8W .1% AXIAL
RES 1.27Mohm 1/8W 1% AXIAL
RES 1.29Kohm 1/8W .1% AXIAL
RES 1.29Mohm 1/8W .1% AXIAL
RES 12.1ohm 1/8W .1% AXIAL
RES 12.1ohm 1/8W .5% AXIAL
RES 12.1ohm 1/8W 1% AXIAL
RES 12.2ohm 1/8W .1% AXIAL
RES 12.3ohm 1/8W .1% AXIAL
RES 12.4Kohm 1/8W .1% AXIAL
RES 12.4Kohm 1/8W 1% AXIAL
RES 12.4ohm 1/8W .1% AXIAL
RES 12.4ohm 1/8W 1% AXIAL
RES 12.5Kohm 1/8W .1% AXIAL
RES 12.5Kohm 1/8W 1% AXIAL
RES 12.6Kohm 1/8W .1% AXIAL
RES 12.7Kohm 1/8W .1% AXIAL
RES 12.7Kohm 1/8W 1% AXIAL
RES 12.8Kohm 1/8W .1% AXIAL
RES 12.9Kohm 1/8W .1% AXIAL
RES 12.9Kohm 1/8W .5% AXIAL
RES 123Kohm 1/8W .1% AXIAL
RES 124Kohm 1/8W .1% AXIAL
RES 124Kohm 1/8W .5% AXIAL
RES 124Kohm 1/8W 1% AXIAL
RES 124ohm 1/8W .1% AXIAL
RES 124ohm 1/8W .5% AXIAL
RES 124ohm 1/8W 1% AXIAL
RES 125Kohm 1/8W .1% AXIAL
RES 125ohm 1/8W .1% AXIAL
RES 126Kohm 1/8W .1% AXIAL
RES 126Kohm 1/8W .5% AXIAL
RES 126ohm 1/8W .1% AXIAL
RES 126ohm 1/8W .5% AXIAL
RES 127Kohm 1/8W .1% AXIAL
RES 127Kohm 1/8W 1% AXIAL
RES 127ohm 1/8W .1% AXIAL
RES 127ohm 1/8W .5% AXIAL
RES 127ohm 1/8W 1% AXIAL
RES 129Kohm 1/8W .1% AXIAL
RES 129Kohm 1/8W .5% AXIAL
RES 129ohm 1/8W .1% AXIAL
RES 129ohm 1/8W .5% AXIAL
RES 129ohm 1/8W 1% AXIAL
RES 12ohm 1/8W .1% AXIAL
RES 12ohm 1/8W .5% AXIAL
Res Metal Film 1.24K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.24K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.24K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.24K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.24K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.24K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.24K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.24M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.26K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.26K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.26M Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.27K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.27K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.27K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.27K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.27K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.27K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.27K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.27M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.27M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.27M Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.29K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.1 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.1 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.1 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 12.1 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 12.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 12.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 12.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 12.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 12.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 12.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 12.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 12.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 12.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 124 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 124 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 124 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 124 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 124 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 124 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 124K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 124K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 124K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 124K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 124K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 124K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 124K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 126 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 126K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 126K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 127 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 127 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 127 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 127 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 127K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 127K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 129K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 129K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 129K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 129K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H1241FS

<< Prev Next >>