Vishay Intertechnology, Inc. RES 1.27M OHM 1/8W 1% AXIAL RNC55H1274FSRSL

Description
RES 1.27Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/8W 1% AXIAL - RNC55H1274FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/8W 1% AXIAL
RNC55H1274FSRSL
RES 1.27M OHM 1/8W 1% AXIAL RNC55H1274FSRSL
RES 1.27Mohm 1/8W 1% AXIAL

RES 1.27Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1274FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1274FSRSL-ND
Through Hole Resistors RNC55H1274FSRSL-ND
1.27 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1274FSRSL RNC55H1274FSRSL-ND
Product Name RES 1.27M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details