Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1250BSB14

Description
125 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
125 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1250BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1250BSB14-ND
Through Hole Resistors RNC55H1250BSB14-ND
125 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

125 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 125 OHM 1/8W .1% AXIAL - RNC55H1250BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1/8W .1% AXIAL
RNC55H1250BSB14
RES 125 OHM 1/8W .1% AXIAL RNC55H1250BSB14
RES 125ohm 1/8W .1% AXIAL

RES 125ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1250BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1250BSB14
Through Hole Resistors RNC55H1250BSB14
RES 125 OHM 1/8W .1% AXIAL

RES 125 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1250BSB14-ND RNC55H1250BSB14 RNC55H1250BSB14
Product Name Through Hole Resistors RES 125 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details