Vishay Precision Group RES 1.27K OHM 1/8W 1% AXIAL RNC55H1271FSR36

Description
RES 1.27Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/8W 1% AXIAL - RNC55H1271FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/8W 1% AXIAL
RNC55H1271FSR36
RES 1.27K OHM 1/8W 1% AXIAL RNC55H1271FSR36
RES 1.27Kohm 1/8W 1% AXIAL

RES 1.27Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1271FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1271FSR36-ND
Through Hole Resistors RNC55H1271FSR36-ND
1.27 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.27Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M2099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.27Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M2099
Resistor,metal Film,1.27Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M2099
Resistor,Metal Film,1.27KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.27KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1271FSR36 RNC55H1271FSR36-ND 07M2099
Product Name RES 1.27K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.27Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details