Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1273FSRSL

Description
127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1273FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1273FSRSL-ND
Through Hole Resistors RNC55H1273FSRSL-ND
127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 127K OHM 1/8W 1% AXIAL - RNC55H1273FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/8W 1% AXIAL
RNC55H1273FSRSL
RES 127K OHM 1/8W 1% AXIAL RNC55H1273FSRSL
RES 127Kohm 1/8W 1% AXIAL

RES 127Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1273FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1273FSRSL
Through Hole Resistors RNC55H1273FSRSL
RES 127K OHM 1/8W 1% AXIAL

RES 127K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1273FSRSL-ND RNC55H1273FSRSL RNC55H1273FSRSL
Product Name Through Hole Resistors RES 127K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers