Vishay Intertechnology, Inc. RES 12.7K OHM 1/8W 1% AXIAL RNC55H1272FSB14

Description
RES 12.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/8W 1% AXIAL - RNC55H1272FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/8W 1% AXIAL
RNC55H1272FSB14
RES 12.7K OHM 1/8W 1% AXIAL RNC55H1272FSB14
RES 12.7Kohm 1/8W 1% AXIAL

RES 12.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1272FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1272FSB14-ND
Through Hole Resistors RNC55H1272FSB14-ND
12.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1272FSB14 RNC55H1272FSB14-ND
Product Name RES 12.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers