Vishay Intertechnology, Inc. MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T/R RNC55H1262BSRE6

Description
MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T/R - RNC55H1262BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T/R
RNC55H1262BSRE6
MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T/R RNC55H1262BSRE6
MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T /R

MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H1262BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1262BSRE6-ND
Through Hole Resistors RNC55H1262BSRE6-ND
12.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1262BSRE6 RNC55H1262BSRE6-ND
Product Name MF,1/8W,12.6K ,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details