Vishay Intertechnology, Inc. RES 12.9K OHM 1/8W .1% AXIAL RNC55H1292BRRSL

Description
RES 12.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.9K OHM 1/8W .1% AXIAL - RNC55H1292BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.9K OHM 1/8W .1% AXIAL
RNC55H1292BRRSL
RES 12.9K OHM 1/8W .1% AXIAL RNC55H1292BRRSL
RES 12.9Kohm 1/8W .1% AXIAL

RES 12.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1292BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1292BRRSL-ND
Through Hole Resistors RNC55H1292BRRSL-ND
12.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1292BRRSL RNC55H1292BRRSL-ND
Product Name RES 12.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details