ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 650 700 750 800 850 900 940 950 960 970 980 990 1000 1001 1002 1003 1004 1005 1006 1007 1008 1009 1010 1011 1012 1020 1030 1040 1050 1060 1070 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,1.4K,1%,50PP M,S/.001%,TR
MF,1/8W,13.2K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,13.7K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,13.7K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,13.7K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,13.7K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,137K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,137K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,137K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,140,1%,50PPM ,S/.001%,BULK
MF,1/8W,140K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,140K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,14K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,14K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,14K ,1%,50PPM,S/.001%,BU LK
RES 1.35Mohm 1/8W .1% AXIAL
RES 1.37Kohm 1/8W .1% AXIAL
RES 1.37Kohm 1/8W 1% AXIAL
RES 1.37Mohm 1/8W .1% AXIAL
RES 1.37Mohm 1/8W 1% AXIAL
RES 1.38Kohm 1/8W .1% AXIAL
RES 1.38Mohm 1/8W .1% AXIAL
RES 1.42Kohm 1/8W .1% AXIAL
RES 1.42Kohm 1/8W 1% AXIAL
RES 1.4Kohm 1/8W .1% AXIAL
RES 1.4Kohm 1/8W .5% AXIAL
RES 1.4Kohm 1/8W 1% AXIAL
RES 1.4Mohm 1/8W .1% AXIAL
RES 1.4Mohm 1/8W 1% AXIAL
RES 13.2ohm 1/8W .1% AXIAL
RES 13.3ohm 1/8W .1% AXIAL
RES 13.3ohm 1/8W .5% AXIAL
RES 13.3ohm 1/8W 1% AXIAL
RES 13.5ohm 1/8W .1% AXIAL
RES 13.7Kohm 1/8W .1% AXIAL
RES 13.7Kohm 1/8W 1% AXIAL
RES 13.7ohm 1/8W .1% AXIAL
RES 13.7ohm 1/8W .5% AXIAL
RES 13.7ohm 1/8W 1% AXIAL
RES 13.8Kohm 1/8W .1% AXIAL
RES 13.8Kohm 1/8W .5% AXIAL
RES 13.8ohm 1/8W .1% AXIAL
RES 135Kohm 1/8W .1% AXIAL
RES 135Kohm 1/8W 1% AXIAL
RES 136Kohm 1/8W .1% AXIAL
RES 137Kohm 1/8W .1% AXIAL
RES 137Kohm 1/8W .5% AXIAL
RES 137Kohm 1/8W 1% AXIAL
RES 137ohm 1/8W .1% AXIAL
RES 137ohm 1/8W .5% AXIAL
RES 137ohm 1/8W 1% AXIAL
RES 138Kohm 1/8W .1% AXIAL
RES 138ohm 1/8W .1% AXIAL
RES 138ohm 1/8W .5% AXIAL
RES 13ohm 1/8W .1% AXIAL
RES 13ohm 1/8W .5% AXIAL
RES 13ohm 1/8W 1% AXIAL
RES 140Kohm 1/8W .1% AXIAL
RES 140Kohm 1/8W .5% AXIAL
RES 140Kohm 1/8W 1% AXIAL
RES 140ohm 1/8W .1% AXIAL
RES 140ohm 1/8W .5% AXIAL
RES 140ohm 1/8W 1% AXIAL
RES 142ohm 1/8W .1% AXIAL
RES 142ohm 1/8W .5% AXIAL
RES 142ohm 1/8W 1% AXIAL
RES 14Kohm 1/8W .1% AXIAL
RES 14Kohm 1/8W 1% AXIAL
Res Metal Film 1.37K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.37K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.37K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.37K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.37K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.37M Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.37M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.38K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.38K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.42K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.42K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.4K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.4K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.4M Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.4M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.4M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 13 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 13.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 13.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 13.3 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 13.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.7 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 13.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 13.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 13.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 13.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 13.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 13.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 13.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 135K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 137 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 137 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 137 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 137 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 137K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 137K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 137K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 137K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 138 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 138 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 138K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 140 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 140 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 140 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 140 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 140K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 140K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 140K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 14K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 14K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H1373FS
RNC55H1401FS
RNC55H1403FS

<< Prev Next >>