Vishay Intertechnology, Inc. RES 12.1 OHM 1/8W .5% AXIAL RNC55H12R1DSRSL

Description
RES 12.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/8W .5% AXIAL - RNC55H12R1DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/8W .5% AXIAL
RNC55H12R1DSRSL
RES 12.1 OHM 1/8W .5% AXIAL RNC55H12R1DSRSL
RES 12.1ohm 1/8W .5% AXIAL

RES 12.1ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H12R1DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H12R1DSRSL-ND
Through Hole Resistors RNC55H12R1DSRSL-ND
12.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H12R1DSRSL RNC55H12R1DSRSL-ND
Product Name RES 12.1 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details