Vishay Intertechnology, Inc. RES 12.4 OHM 1/8W 1% AXIAL RNC55H12R4FSBSL

Description
RES 12.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/8W 1% AXIAL - RNC55H12R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/8W 1% AXIAL
RNC55H12R4FSBSL
RES 12.4 OHM 1/8W 1% AXIAL RNC55H12R4FSBSL
RES 12.4ohm 1/8W 1% AXIAL

RES 12.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H12R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H12R4FSBSL-ND
Through Hole Resistors RNC55H12R4FSBSL-ND
12.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H12R4FSBSL RNC55H12R4FSBSL-ND
Product Name RES 12.4 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers