ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 650 700 750 800 850 900 950 960 970 980 990 1000 1003 1004 1005 1006 1007 1008 1009 1010 1011 1012 1013 1014 1015 1020 1030 1040 1050 1060 1070 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,1.58K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,1.62K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,15,.1%,50PPM ,S/.001%,BULK
MF,1/8W,15,.1%,50PPM ,S/.001%,T/R
MF,1/8W,15,1%,50PPM, S/.001%,T/R
MF,1/8W,15.8,1%,50PP M,S/.001%,BULK
MF,1/8W,15.8K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,15.8K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,158,1%,50PPM ,S/.001%,T/R
MF,1/8W,158K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,16.2K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,162,1%,50PPM ,S/.001%,BULK
RES 1.56Mohm 1/8W .1% AXIAL
RES 1.58Kohm 1/8W .1% AXIAL
RES 1.58Kohm 1/8W 1% AXIAL
RES 1.58Mohm 1/8W .1% AXIAL
RES 1.58Mohm 1/8W 1% AXIAL
RES 1.62Kohm 1/8W .1% AXIAL
RES 1.62Kohm 1/8W 1% AXIAL
RES 1.6Kohm 1/8W .1% AXIAL
RES 1.6Kohm 1/8W 1% AXIAL
RES 1.6Mohm 1/8W .1% AXIAL
RES 1.6Mohm 1/8W .5% AXIAL
RES 15.1ohm 1/8W .5% AXIAL
RES 15.2ohm 1/8W .1% AXIAL
RES 15.4ohm 1/8W .1% AXIAL
RES 15.4ohm 1/8W .5% AXIAL
RES 15.4ohm 1/8W 1% AXIAL
RES 15.6ohm 1/8W .1% AXIAL
RES 15.8Kohm 1/8W .1% AXIAL
RES 15.8Kohm 1/8W .5% AXIAL
RES 15.8Kohm 1/8W 1% AXIAL
RES 15.8ohm 1/8W .1% AXIAL
RES 15.8ohm 1/8W .5% AXIAL
RES 15.8ohm 1/8W 1% AXIAL
RES 156Kohm 1/8W .1% AXIAL
RES 158Kohm 1/8W .1% AXIAL
RES 158Kohm 1/8W .5% AXIAL
RES 158Kohm 1/8W 1% AXIAL
RES 158ohm 1/8W .1% AXIAL
RES 158ohm 1/8W 1% AXIAL
RES 15ohm 1/8W .1% AXIAL
RES 15ohm 1/8W .5% AXIAL
RES 15ohm 1/8W 1% AXIAL
RES 16.2Kohm 1/8W .1% AXIAL
RES 16.2Kohm 1/8W .5% AXIAL
RES 16.2Kohm 1/8W 1% AXIAL
RES 160Kohm 1/8W .1% AXIAL
RES 160Kohm 1/8W 1% AXIAL
RES 160ohm 1/8W .1% AXIAL
RES 160ohm 1/8W 1% AXIAL
RES 162Kohm 1/8W .1% AXIAL
RES 162Kohm 1/8W .5% AXIAL
RES 162Kohm 1/8W 1% AXIAL
RES 162ohm 1/8W .1% AXIAL
RES 162ohm 1/8W 1% AXIAL
RES 16Kohm 1/8W .1% AXIAL
RES 16Kohm 1/8W .5% AXIAL
RES 16Kohm 1/8W 1% AXIAL
Res Metal Film 1.58K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.58K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.58K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.58K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.58K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.58K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.58K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.58K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.58M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.62K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.62K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.62K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.62K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.62K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.62K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.62K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.62K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole
Res Metal Film 1.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.6M Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 15.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.4 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15.4 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.8 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15.8 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.8 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 15.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 15.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 156K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 158 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 158 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 158 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 158 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 158 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 158K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 158K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 16.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 16.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 16.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 16.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 16.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 16.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 16.2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 16.2K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 160K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 160K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 162 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 162 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 162 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 162 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 162 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 162K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 162K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 162K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 16K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 16K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 16K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Resistor-Fixed-Singl e-Through-Hole
RNC55H15R8FS
RNC55H1623FS

<< Prev Next >>