Vishay Intertechnology, Inc. RES 12.2 OHM 1/8W .1% AXIAL RNC55H12R2BSRE6

Description
RES 12.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.2 OHM 1/8W .1% AXIAL - RNC55H12R2BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.2 OHM 1/8W .1% AXIAL
RNC55H12R2BSRE6
RES 12.2 OHM 1/8W .1% AXIAL RNC55H12R2BSRE6
RES 12.2ohm 1/8W .1% AXIAL

RES 12.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H12R2BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H12R2BSRE6-ND
Through Hole Resistors RNC55H12R2BSRE6-ND
12.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H12R2BSRE6 RNC55H12R2BSRE6-ND
Product Name RES 12.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.2 ohms 12.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details