Vishay Intertechnology, Inc. RES 12.1 OHM 1/8W .1% AXIAL RNC55H12R1BSB14

Description
RES 12.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/8W .1% AXIAL - RNC55H12R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/8W .1% AXIAL
RNC55H12R1BSB14
RES 12.1 OHM 1/8W .1% AXIAL RNC55H12R1BSB14
RES 12.1ohm 1/8W .1% AXIAL

RES 12.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H12R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H12R1BSB14-ND
Through Hole Resistors RNC55H12R1BSB14-ND
12.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C0517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C0517
Resistor,metal Film,12.1Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C0517
Resistor,Metal Film,12.1Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,12.1Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H12R1BSB14 RNC55H12R1BSB14-ND 54C0517
Product Name RES 12.1 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,12.1Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details