Vishay Intertechnology, Inc. RES 12 OHM 1/8W .1% AXIAL RNC55H12R0BSB14

Description
RES 12ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/8W .1% AXIAL - RNC55H12R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/8W .1% AXIAL
RNC55H12R0BSB14
RES 12 OHM 1/8W .1% AXIAL RNC55H12R0BSB14
RES 12ohm 1/8W .1% AXIAL

RES 12ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H12R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H12R0BSB14-ND
Through Hole Resistors RNC55H12R0BSB14-ND
12 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H12R0BSB14 RNC55H12R0BSB14-ND
Product Name RES 12 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details