Vishay Intertechnology, Inc. RES 127K OHM 1/8W 1% AXIAL RNC55H1273FPRSL

Description
RES 127Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/8W 1% AXIAL - RNC55H1273FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/8W 1% AXIAL
RNC55H1273FPRSL
RES 127K OHM 1/8W 1% AXIAL RNC55H1273FPRSL
RES 127Kohm 1/8W 1% AXIAL

RES 127Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1273FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1273FPRSL-ND
Through Hole Resistors RNC55H1273FPRSL-ND
127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1273FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1273FPRSL
Through Hole Resistors RNC55H1273FPRSL
RES 127K OHM 1/8W 1% AXIAL

RES 127K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1273FPRSL RNC55H1273FPRSL-ND RNC55H1273FPRSL
Product Name RES 127K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers