Vishay Intertechnology, Inc. RES 12.8K OHM 1/8W .1% AXIAL RNC55H1282BSB14

Description
RES 12.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.8K OHM 1/8W .1% AXIAL - RNC55H1282BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.8K OHM 1/8W .1% AXIAL
RNC55H1282BSB14
RES 12.8K OHM 1/8W .1% AXIAL RNC55H1282BSB14
RES 12.8Kohm 1/8W .1% AXIAL

RES 12.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1282BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1282BSB14-ND
Through Hole Resistors RNC55H1282BSB14-ND
12.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1282BSB14 RNC55H1282BSB14-ND
Product Name RES 12.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers