Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1270FSBSL

Description
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1270FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1270FSBSL-ND
Through Hole Resistors RNC55H1270FSBSL-ND
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 127 OHM 1/8W 1% AXIAL - RNC55H1270FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/8W 1% AXIAL
RNC55H1270FSBSL
RES 127 OHM 1/8W 1% AXIAL RNC55H1270FSBSL
RES 127ohm 1/8W 1% AXIAL

RES 127ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1270FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1270FSBSL
Through Hole Resistors RNC55H1270FSBSL
RES 127 OHM 1/8W 1% AXIAL

RES 127 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1270FSBSL-ND RNC55H1270FSBSL RNC55H1270FSBSL
Product Name Through Hole Resistors RES 127 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details