Vishay Intertechnology, Inc. RES 1.24M OHM 1/8W .1% AXIAL RNC55H1244BSB14

Description
RES 1.24Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1/8W .1% AXIAL - RNC55H1244BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/8W .1% AXIAL
RNC55H1244BSB14
RES 1.24M OHM 1/8W .1% AXIAL RNC55H1244BSB14
RES 1.24Mohm 1/8W .1% AXIAL

RES 1.24Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1244BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1244BSB14-ND
Through Hole Resistors RNC55H1244BSB14-ND
1.24 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.24 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1244BSB14 RNC55H1244BSB14-ND
Product Name RES 1.24M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers