Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1241FRRSL

Description
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1241FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1241FRRSL-ND
Through Hole Resistors RNC55H1241FRRSL-ND
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.24K OHM 1/8W 1% AXIAL - RNC55H1241FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/8W 1% AXIAL
RNC55H1241FRRSL
RES 1.24K OHM 1/8W 1% AXIAL RNC55H1241FRRSL
RES 1.24Kohm 1/8W 1% AXIAL

RES 1.24Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1241FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1241FRRSL
Through Hole Resistors RNC55H1241FRRSL
RES 1.24K OHM 1/8W 1% AXIAL

RES 1.24K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1241FRRSL-ND RNC55H1241FRRSL RNC55H1241FRRSL
Product Name Through Hole Resistors RES 1.24K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details