ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 650 700 750 800 850 900 950 960 970 980 990 1000 1001 1002 1003 1004 1005 1006 1007 1008 1009 1010 1011 1012 1013 1020 1030 1040 1050 1060 1070 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,1.43K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,1.47K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,14.3,1%,50PP M,S/.001%,T/R
MF,1/8W,14.3K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,14.3K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,14.5K,1%,50P PM,S/.001%,T/R
MF,1/8W,14.7K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,14.7K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,143K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,143K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,143K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,145,.1%,50PP M,S/.001%,BULK
MF,1/8W,147,1%,50PPM ,S/.001%,BULK
MF,1/8W,147,1%,50PPM ,S/.001%,T/R
MF,1/8W,147K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,147K ,1%,50PPM,S/.001%,BU LK
RES 1.42Mohm 1/8W .1% AXIAL
RES 1.43Kohm 1/8W .1% AXIAL
RES 1.43Kohm 1/8W .5% AXIAL
RES 1.43Kohm 1/8W 1% AXIAL
RES 1.43Mohm 1/8W .1% AXIAL
RES 1.43Mohm 1/8W 1% AXIAL
RES 1.45Kohm 1/8W .1% AXIAL
RES 1.45Mohm 1/8W .1% AXIAL
RES 1.45Mohm 1/8W .5% AXIAL
RES 1.47Kohm 1/8W .1% AXIAL
RES 1.47Kohm 1/8W 1% AXIAL
RES 1.47Mohm 1/8W .1% AXIAL
RES 1.47Mohm 1/8W 1% AXIAL
RES 1.49Kohm 1/8W .1% AXIAL
RES 1.49Mohm 1/8W .1% AXIAL
RES 14.2Kohm 1/8W .1% AXIAL
RES 14.2ohm 1/8W .1% AXIAL
RES 14.3Kohm 1/8W .1% AXIAL
RES 14.3Kohm 1/8W 1% AXIAL
RES 14.3ohm 1/8W .1% AXIAL
RES 14.3ohm 1/8W .5% AXIAL
RES 14.3ohm 1/8W 1% AXIAL
RES 14.5Kohm 1/8W .1% AXIAL
RES 14.5ohm 1/8W .1% AXIAL
RES 14.7Kohm 1/8W .1% AXIAL
RES 14.7Kohm 1/8W 1% AXIAL
RES 14.7ohm 1/8W .1% AXIAL
RES 14.7ohm 1/8W .5% AXIAL
RES 14.9Kohm 1/8W .1% AXIAL
RES 14.9Kohm 1/8W .5% AXIAL
RES 142Kohm 1/8W .1% AXIAL
RES 143Kohm 1/8W .1% AXIAL
RES 143Kohm 1/8W .5% AXIAL
RES 143Kohm 1/8W 1% AXIAL
RES 143ohm 1/8W .1% AXIAL
RES 143ohm 1/8W .5% AXIAL
RES 143ohm 1/8W 1% AXIAL
RES 144Kohm 1/8W .1% AXIAL
RES 145Kohm 1/8W .1% AXIAL
RES 145Kohm 1/8W .5% AXIAL
RES 145ohm 1/8W .1% AXIAL
RES 145ohm 1/8W .5% AXIAL
RES 147Kohm 1/8W .1% AXIAL
RES 147Kohm 1/8W .5% AXIAL
RES 147Kohm 1/8W 1% AXIAL
RES 147ohm 1/8W .1% AXIAL
RES 147ohm 1/8W .5% AXIAL
RES 147ohm 1/8W 1% AXIAL
RES 149Kohm 1/8W .1% AXIAL
RES 149ohm 1/8W .1% AXIAL
RES 149ohm 1/8W .5% AXIAL
RES 14ohm 1/8W .1% AXIAL
RES 14ohm 1/8W .5% AXIAL
RES 14ohm 1/8W 1% AXIAL
Res Metal Film 1.43K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.43K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.43K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.43K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.43K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.43K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.43M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.45K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.45K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.45M Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.45M Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.45M Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 1.45M Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.47K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.47K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.47K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.47K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.47M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.47M Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.49K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.3 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 14.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 14.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.3K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 14.3K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 14.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 14.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 14.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 14.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 14.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 142K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 142K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 143 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 143 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 143K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 143K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 143K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 143K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 145 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 145K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 145K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 147 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 147 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 147 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 147 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 147K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 147K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 147K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 147K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 147K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 147K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 149 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RES, METAL FILM, 147, 1/10, 0.1%, 50, AXL, T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H1470FS
RNC55H1472FS
RNC55H14R3FS
RNC55H14R7FS

<< Prev Next >>