Vishay Intertechnology, Inc. RES 1.27K OHM 1/8W 1% AXIAL RNC55H1271FPB14

Description
RES 1.27Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/8W 1% AXIAL - RNC55H1271FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/8W 1% AXIAL
RNC55H1271FPB14
RES 1.27K OHM 1/8W 1% AXIAL RNC55H1271FPB14
RES 1.27Kohm 1/8W 1% AXIAL

RES 1.27Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1271FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1271FPB14-ND
Through Hole Resistors RNC55H1271FPB14-ND
1.27 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1271FPB14 RNC55H1271FPB14-ND
Product Name RES 1.27K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers