Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1242FSRSL

Description
12.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
12.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1242FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1242FSRSL-ND
Through Hole Resistors RNC55H1242FSRSL-ND
12.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 12.4K OHM 1/8W 1% AXIAL - RNC55H1242FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/8W 1% AXIAL
RNC55H1242FSRSL
RES 12.4K OHM 1/8W 1% AXIAL RNC55H1242FSRSL
RES 12.4Kohm 1/8W 1% AXIAL

RES 12.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1242FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1242FSRSL
Through Hole Resistors RNC55H1242FSRSL
RES 12.4K OHM 1/8W 1% AXIAL

RES 12.4K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1242FSRSL-ND RNC55H1242FSRSL RNC55H1242FSRSL
Product Name Through Hole Resistors RES 12.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details