Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1241FPBSL

Description
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1241FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1241FPBSL-ND
Through Hole Resistors RNC55H1241FPBSL-ND
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.24K OHM 1/8W 1% AXIAL - RNC55H1241FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/8W 1% AXIAL
RNC55H1241FPBSL
RES 1.24K OHM 1/8W 1% AXIAL RNC55H1241FPBSL
RES 1.24Kohm 1/8W 1% AXIAL

RES 1.24Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1241FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1241FPBSL
Through Hole Resistors RNC55H1241FPBSL
RES 1.24K OHM 1/8W 1% AXIAL

RES 1.24K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1241FPBSL-ND RNC55H1241FPBSL RNC55H1241FPBSL
Product Name Through Hole Resistors RES 1.24K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details