Vishay Intertechnology, Inc. RES 129 OHM 1/8W .5% AXIAL RNC55H1290DSB14

Description
RES 129ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 129ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 129 OHM 1/8W .5% AXIAL - RNC55H1290DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 129 OHM 1/8W .5% AXIAL
RNC55H1290DSB14
RES 129 OHM 1/8W .5% AXIAL RNC55H1290DSB14
RES 129ohm 1/8W .5% AXIAL

RES 129ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1290DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1290DSB14-ND
Through Hole Resistors RNC55H1290DSB14-ND
129 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

129 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1290DSB14 RNC55H1290DSB14-ND
Product Name RES 129 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 129 ohms 129 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details