Vishay Intertechnology, Inc. RES 12.7K OHM 1/8W 1% AXIAL RNC55H1272FMBSL

Description
RES 12.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/8W 1% AXIAL - RNC55H1272FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/8W 1% AXIAL
RNC55H1272FMBSL
RES 12.7K OHM 1/8W 1% AXIAL RNC55H1272FMBSL
RES 12.7Kohm 1/8W 1% AXIAL

RES 12.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1272FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1272FMBSL-ND
Through Hole Resistors RNC55H1272FMBSL-ND
12.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1272FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1272FMBSL
Through Hole Resistors RNC55H1272FMBSL
RES 12.7K OHM 1/8W 1% AXIAL

RES 12.7K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1272FMBSL RNC55H1272FMBSL-ND RNC55H1272FMBSL
Product Name RES 12.7K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details