Vishay Intertechnology, Inc. RES 126 OHM 1/8W .1% AXIAL RNC55H1260BSBSL

Description
RES 126ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 126ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126 OHM 1/8W .1% AXIAL - RNC55H1260BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126 OHM 1/8W .1% AXIAL
RNC55H1260BSBSL
RES 126 OHM 1/8W .1% AXIAL RNC55H1260BSBSL
RES 126ohm 1/8W .1% AXIAL

RES 126ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1260BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1260BSBSL-ND
Through Hole Resistors RNC55H1260BSBSL-ND
126 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

126 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1260BSBSL RNC55H1260BSBSL-ND
Product Name RES 126 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126 ohms 126 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details