Vishay Intertechnology, Inc. RES 125K OHM 1/8W .1% AXIAL RNC55H1253BSB14

Description
RES 125Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 125Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125K OHM 1/8W .1% AXIAL - RNC55H1253BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125K OHM 1/8W .1% AXIAL
RNC55H1253BSB14
RES 125K OHM 1/8W .1% AXIAL RNC55H1253BSB14
RES 125Kohm 1/8W .1% AXIAL

RES 125Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1253BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1253BSB14-ND
Through Hole Resistors RNC55H1253BSB14-ND
125 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

125 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1253BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1253BSB14
Through Hole Resistors RNC55H1253BSB14
RES 125K OHM 1/8W .1% AXIAL

RES 125K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1253BSB14 RNC55H1253BSB14-ND RNC55H1253BSB14
Product Name RES 125K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 125000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details