Vishay Precision Group Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H1273FSR36

Description
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H1273FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H1273FSR36
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H1273FSR36
Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H1273FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1273FSR36-ND
Through Hole Resistors RNC55H1273FSR36-ND
127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,127Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M2127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M2127
Resistor,metal Film,127Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M2127
Resistor,Metal Film,127KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,127KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1273FSR36 RNC55H1273FSR36-ND 07M2127
Product Name Res Metal Film 127K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,127Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details