Vishay Intertechnology, Inc. MF,1/8W,127K,.1%,50PPM,S/.001%,TR RNC55H1273BSRE6

Description
MF,1/8W,127K,.1%,50P PM,S/.001%,TR
Request a Quote Datasheet
Description
MF,1/8W,127K,.1%,50P PM,S/.001%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,127K,.1%,50PPM,S/.001%,TR - RNC55H1273BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,127K,.1%,50PPM,S/.001%,TR
RNC55H1273BSRE6
MF,1/8W,127K,.1%,50PPM,S/.001%,TR RNC55H1273BSRE6
MF,1/8W,127K,.1%,50P PM,S/.001%,TR

MF,1/8W,127K,.1%,50PPM,S/.001%,TR

Supplier's Site
Through Hole Resistors - RNC55H1273BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1273BSRE6-ND
Through Hole Resistors RNC55H1273BSRE6-ND
127 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1273BSRE6 RNC55H1273BSRE6-ND
Product Name MF,1/8W,127K,.1%,50PPM,S/.001%,TR Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers