Rotates through 360° and pivot 180°, rated at 100% at 90°angle.
Load rated parts are 100% magnaflux crack detected.
Individual forged parts and cap screw are traceable to Test Certification.
Bolt are Metric thread (ASME / ANSI B18.3.1M).
Proof tested to 2.5 times the WLL.
Fatigue rated to 1.5 times the WLL.
Quick and simple assembly, just a tapped hole is required.
| Certex UK | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 42158203110 |
| Product Name | Hoist Ring 8-203 WLL ton 13.75 |
| Material | Steel; Manufactured from forged alloy steel, quenched and tempered. |