Certex UK Hoist Ring 8-203 WLL ton 1.3 42158203010

Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote
Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring 8-203 WLL ton 1.3 - 42158203010 - Certex UK
Harworth, United Kingdom
Hoist Ring 8-203 WLL ton 1.3
42158203010
Hoist Ring 8-203 WLL ton 1.3 42158203010
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.

Rotates through 360° and pivot 180°, rated at 100% at 90°angle.
Load rated parts are 100% magnaflux crack detected.
Individual forged parts and cap screw are traceable to Test Certification.
Bolt are Metric thread (ASME / ANSI B18.3.1M).
Proof tested to 2.5 times the WLL.
Fatigue rated to 1.5 times the WLL.
Quick and simple assembly, just a tapped hole is required.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42158203010
Product Name Hoist Ring 8-203 WLL ton 1.3
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Hoist Ring 8-203 WLL ton 5.25 - 42158203042 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 5.79 tons (5.25 metric tons)
Weight 9.26 lbs (4.2 kg)
View Details
Quick Lift Double Swivel Ring QL DSR WLL ton 0.65 - 4215QLDSRM12 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 0.7165 tons (0.6500 metric tons)
View Details
Hoist Ring 8-203 WLL ton 15.6 - 42158203125 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 17.2 tons (15.6 metric tons)
Weight 35.28 lbs (16 kg)
View Details