Certex UK Quick Lift Double Swivel Ring QL DSR WLL ton 0.65 4215QLDSRM12

Description
The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling. The QL.DSR saves up to 80 % of time compared to screwing in a conventional lifting ring. The system works purely mechanically and thus requires no complex maintenance. The swivel lifting ring QL.DSR is made of gradup steel, which stands for a better quality of the used raw materials. It has higher lifting capacities than fixed rings and has a safety factor of 5, which means that its breaking load is five times greater than the capacity indicated in the technical data sheet. Complies with the Machinery Directive 2006/42/CE
Request a Quote
Description
The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling. The QL.DSR saves up to 80 % of time compared to screwing in a conventional lifting ring. The system works purely mechanically and thus requires no complex maintenance. The swivel lifting ring QL.DSR is made of gradup steel, which stands for a better quality of the used raw materials. It has higher lifting capacities than fixed rings and has a safety factor of 5, which means that its breaking load is five times greater than the capacity indicated in the technical data sheet. Complies with the Machinery Directive 2006/42/CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Lift Double Swivel Ring QL DSR WLL ton 0.65 - 4215QLDSRM12 - Certex UK
Harworth, United Kingdom
Quick Lift Double Swivel Ring QL DSR WLL ton 0.65
4215QLDSRM12
Quick Lift Double Swivel Ring QL DSR WLL ton 0.65 4215QLDSRM12
The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling. The QL.DSR saves up to 80 % of time compared to screwing in a conventional lifting ring. The system works purely mechanically and thus requires no complex maintenance. The swivel lifting ring QL.DSR is made of gradup steel, which stands for a better quality of the used raw materials. It has higher lifting capacities than fixed rings and has a safety factor of 5, which means that its breaking load is five times greater than the capacity indicated in the technical data sheet. Complies with the Machinery Directive 2006/42/CE

The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling.

The QL.DSR saves up to 80 % of time compared to screwing in a conventional lifting ring. The system works purely mechanically and thus requires no complex maintenance.

The swivel lifting ring QL.DSR is made of gradup steel, which stands for a better quality of the used raw materials. It has higher lifting capacities than fixed rings and has a safety factor of 5, which means that its breaking load is five times greater than the capacity indicated in the technical data sheet.

Complies with the Machinery Directive 2006/42/CE

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 4215QLDSRM12
Product Name Quick Lift Double Swivel Ring QL DSR WLL ton 0.65
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Jaw Crosby S2 WLL ton 3 - 422500300080 - Certex UK
Specs
Features Swivel
Maximum Load 3.31 tons (3 metric tons)
Weight 9.64 lbs (4.37 kg)
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016602 - 42151016602 - Certex UK
Specs
Features Swivel
Weight 0.3749 lbs (0.1700 kg)
View Details
Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 12 - 4215FEDSSM39UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 13.23 tons (12 metric tons)
View Details
Eye Self Locking Hook X-025 WLL ton 16 - 402301600720 - Certex UK
Specs
Special Applications Hook
Material Steel; Quenched and Tempered Alloy Steel.
Maximum Load 17.64 tons (16 metric tons)
View Details