Certex UK Hoist Ring 8-203 WLL ton 8.75 42158203070

Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote
Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring 8-203 WLL ton 8.75 - 42158203070 - Certex UK
Harworth, United Kingdom
Hoist Ring 8-203 WLL ton 8.75
42158203070
Hoist Ring 8-203 WLL ton 8.75 42158203070
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.

Rotates through 360° and pivot 180°, rated at 100% at 90°angle.
Load rated parts are 100% magnaflux crack detected.
Individual forged parts and cap screw are traceable to Test Certification.
Bolt are Metric thread (ASME / ANSI B18.3.1M).
Proof tested to 2.5 times the WLL.
Fatigue rated to 1.5 times the WLL.
Quick and simple assembly, just a tapped hole is required.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42158203070
Product Name Hoist Ring 8-203 WLL ton 8.75
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Hook Crosby L-322 CN WLL ton 7.5 - 420500750280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Material Steel; Carbon steel - Forged, Quenched & Tempered.
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 1.814 - 42151016924 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 2 tons (1.81 metric tons)
View Details
Female Double Swivel Ring Codipro FE DSR UP WLL ton 0.7 - 4215FEDSRM10UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Triple Swivel Ring Codipro TSR. WLL ton 4.00 - 4215TSRM24 - Certex UK
Specs
Features Swivel
Maximum Load 4.41 tons (4 metric tons)
Weight 6.39 lbs (2.9 kg)
View Details