Certex UK Hoist Ring 8-203 WLL ton 0.5 42158203004

Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote
Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring 8-203 WLL ton 0.5 - 42158203004 - Certex UK
Harworth, United Kingdom
Hoist Ring 8-203 WLL ton 0.5
42158203004
Hoist Ring 8-203 WLL ton 0.5 42158203004
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.

Rotates through 360° and pivot 180°, rated at 100% at 90°angle.
Load rated parts are 100% magnaflux crack detected.
Individual forged parts and cap screw are traceable to Test Certification.
Bolt are Metric thread (ASME / ANSI B18.3.1M).
Proof tested to 2.5 times the WLL.
Fatigue rated to 1.5 times the WLL.
Quick and simple assembly, just a tapped hole is required.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42158203004
Product Name Hoist Ring 8-203 WLL ton 0.5
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 15.6 - 42158203125 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 17.2 tons (15.6 metric tons)
Weight 35.28 lbs (16 kg)
View Details
Swivel Jaw / Eye Crosby S3 WLL ton 45 - 422504500090 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 225 lbs (102 kg)
View Details
Weld-On Pivot Link Crosby S-265 WLL ton 3.2 - 42151290848 - Certex UK
Specs
Features Pivot
Material Steel; Forged Steel — Quenched and Tempered.
Maximum Load 3.53 tons (3.2 metric tons)
View Details
Female Double Swivel Ring Codipro SS FE DSR WLL ton 1.4 - 4215SSFEDSRM20 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details