Certex UK Metric Swivel Hoist Rings Crosby HR-125M 1016602 42151016602

Description
Features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Washer is color coded for easy identification: Silver - Metric thread. Bolt specification is a Grade 12.9 Alloy socket head cap screw to DIN 912. Designed to be used with ferrous workpiece only. BOLT SIZE IDENTIFICATION: The size of the bolt will be stated as in the blueprint. Illustration shows meaning of each dimension given.
Request a Quote
Description
Features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Washer is color coded for easy identification: Silver - Metric thread. Bolt specification is a Grade 12.9 Alloy socket head cap screw to DIN 912. Designed to be used with ferrous workpiece only. BOLT SIZE IDENTIFICATION: The size of the bolt will be stated as in the blueprint. Illustration shows meaning of each dimension given.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Swivel Hoist Rings Crosby HR-125M 1016602 - 42151016602 - Certex UK
Harworth, United Kingdom
Metric Swivel Hoist Rings Crosby HR-125M 1016602
42151016602
Metric Swivel Hoist Rings Crosby HR-125M 1016602 42151016602
Features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Washer is color coded for easy identification: Silver - Metric thread. Bolt specification is a Grade 12.9 Alloy socket head cap screw to DIN 912. Designed to be used with ferrous workpiece only. BOLT SIZE IDENTIFICATION: The size of the bolt will be stated as in the blueprint. Illustration shows meaning of each dimension given.

Features:

  • The Working Load Limit and Recommended Torque value are permanently stamped into each washer.
  • Washer is color coded for easy identification: Silver - Metric thread.
  • Bolt specification is a Grade 12.9 Alloy socket head cap screw to DIN 912.
  • Designed to be used with ferrous workpiece only.
  • BOLT SIZE IDENTIFICATION: The size of the bolt will be stated as in the blueprint. Illustration shows meaning of each dimension given.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42151016602
Product Name Metric Swivel Hoist Rings Crosby HR-125M 1016602
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Eye Crosby S3 WLL ton 10 - 422501000090 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 43.44 lbs (19.7 kg)
View Details
Double Swivel Ring Codipro DSR UP WLL ton 2.9 - 4215DSRM203T2UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 3.2 tons (2.9 metric tons)
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016657 - 42151016657 - Certex UK
Specs
Features Swivel
Weight 6.81 lbs (3.09 kg)
View Details
Swivel Hook Crosby L-322 CN WLL ton 3.2 - 420500320280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Material Steel; Carbon steel - Forged, Quenched & Tempered.
View Details