Certex UK Eye Hook Crosby L-320 CN WLL ton 2 400300200010

Description
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.
Request a Quote
Description
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye Hook Crosby L-320 CN WLL ton 2 - 400300200010 - Certex UK
Harworth, United Kingdom
Eye Hook Crosby L-320 CN WLL ton 2
400300200010
Eye Hook Crosby L-320 CN WLL ton 2 400300200010
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.

Features:

  • Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk.
  • Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage.
  • Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook.
  • Also Available in Alloy steel Grade 8.

Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 400300200010
Product Name Eye Hook Crosby L-320 CN WLL ton 2
Special Applications Hook
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Hook Crosby S6 WLL ton 15 Ton - 422501500300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 16.53 tons (15 metric tons)
View Details
Overhaul Balls Mc Kissick UB-500S Top Swiveling , With Self Locking Hook WLL ton 3.6 - 60971036018 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 3.97 tons (3.6 metric tons)
View Details
Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 17 - 4215FEDSSM48UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 18.74 tons (17 metric tons)
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 2.5 - 4215SSQLDSRM24 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 2.76 tons (2.5 metric tons)
View Details