Certex UK Eye Hook Crosby L-320 CN WLL ton 3.2 400300300010

Description
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.
Request a Quote
Description
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye Hook Crosby L-320 CN WLL ton 3.2 - 400300300010 - Certex UK
Harworth, United Kingdom
Eye Hook Crosby L-320 CN WLL ton 3.2
400300300010
Eye Hook Crosby L-320 CN WLL ton 3.2 400300300010
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.

Features:

  • Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk.
  • Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage.
  • Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook.
  • Also Available in Alloy steel Grade 8.

Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 400300300010
Product Name Eye Hook Crosby L-320 CN WLL ton 3.2
Special Applications Hook
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro FE DSR UP WLL ton 1.4 - 4215FEDSRM14UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Female Double Swivel Ring Codipro FE DSR UP WLL ton 0.7 - 4215FEDSRM10UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Hoist Ring 8-203 WLL ton 1.3 - 42158203010 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 1.43 tons (1.3 metric tons)
Weight 3.75 lbs (1.7 kg)
View Details
Swivel Eye / Eye Crosby S5 WLL ton 35 Ton - 422503500100 - Certex UK
Specs
Features Swivel
Maximum Load 38.58 tons (35 metric tons)
Weight 146 lbs (66 kg)
View Details