The OS DSR UP offshore lifting ring is a double swivel ring. It is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect alignment with the sling. The ring swivels 180° but has a rotating range of 360°. All DSR offshore lifting rings models have a safety factor of 4 and 5, which means that their breaking load is four or five times greater than the capacity indicated in the technical sheet.
| Certex UK | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 4215OSDSRM12UP |
| Product Name | Double Swivel Ring Codipro OS DSR UP WLL ton 1.05 |
| Features | Swivel |