Certex UK Eye Hook Crosby L-320 CN WLL ton 5 400300500010

Description
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.
Request a Quote
Description
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye Hook Crosby L-320 CN WLL ton 5 - 400300500010 - Certex UK
Harworth, United Kingdom
Eye Hook Crosby L-320 CN WLL ton 5
400300500010
Eye Hook Crosby L-320 CN WLL ton 5 400300500010
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.

Features:

  • Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk.
  • Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage.
  • Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook.
  • Also Available in Alloy steel Grade 8.

Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 400300500010
Product Name Eye Hook Crosby L-320 CN WLL ton 5
Special Applications Hook
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 0.5 - 4215SSDSRM10 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.5512 tons (0.5000 metric tons)
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 9 - 60971036126 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 9.92 tons (9 metric tons)
View Details
Female Double Swivel Ring Codipro SS FE DSR WLL ton 1.4 - 4215SSFEDSRM20 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Swivel Jaw / Hook Crosby S1 WLL ton 25 - 422502500280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 27.56 tons (25 metric tons)
View Details