Certex UK Swivel Hook Crosby L-322 CN WLL ton 1 420500100280

Description
Features: Suitable for positioning of the hook before the load is lifted. Swivel hooks are load rated. Proper design, careful forging, and precision controlled quench and tempering gives maximum strength without excessive weight and bulk. Hoist hooks incorporate markings forged into the product which address two (2) QUIC-CHECK® features: Deformation Indicators -- Two strategically placed marks, one just below the shank or eye and the other on the hook tip, which allows for a QUIC-CHECK® measurement to determine if the throat opening has changed, thus indicating abuse or overload. Angle Indicators — Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. These indicators also provide the opportunity to approximate other included angles between two sling legs.
Request a Quote
Description
Features: Suitable for positioning of the hook before the load is lifted. Swivel hooks are load rated. Proper design, careful forging, and precision controlled quench and tempering gives maximum strength without excessive weight and bulk. Hoist hooks incorporate markings forged into the product which address two (2) QUIC-CHECK® features: Deformation Indicators -- Two strategically placed marks, one just below the shank or eye and the other on the hook tip, which allows for a QUIC-CHECK® measurement to determine if the throat opening has changed, thus indicating abuse or overload. Angle Indicators — Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. These indicators also provide the opportunity to approximate other included angles between two sling legs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Hook Crosby L-322 CN WLL ton 1 - 420500100280 - Certex UK
Harworth, United Kingdom
Swivel Hook Crosby L-322 CN WLL ton 1
420500100280
Swivel Hook Crosby L-322 CN WLL ton 1 420500100280
Features: Suitable for positioning of the hook before the load is lifted. Swivel hooks are load rated. Proper design, careful forging, and precision controlled quench and tempering gives maximum strength without excessive weight and bulk. Hoist hooks incorporate markings forged into the product which address two (2) QUIC-CHECK® features: Deformation Indicators -- Two strategically placed marks, one just below the shank or eye and the other on the hook tip, which allows for a QUIC-CHECK® measurement to determine if the throat opening has changed, thus indicating abuse or overload. Angle Indicators — Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. These indicators also provide the opportunity to approximate other included angles between two sling legs.

Features:

  • Suitable for positioning of the hook before the load is lifted.
  • Swivel hooks are load rated.
  • Proper design, careful forging, and precision controlled quench and tempering gives maximum strength without excessive weight and bulk.

Hoist hooks incorporate markings forged into the product which address two (2) QUIC-CHECK® features:

  • Deformation Indicators -- Two strategically placed marks, one just below the shank or eye and the other on the hook tip, which allows for a QUIC-CHECK® measurement to determine if the throat opening has changed, thus indicating abuse or overload.
  • Angle Indicators — Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. These indicators also provide the opportunity to approximate other included angles between two sling legs.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 420500100280
Product Name Swivel Hook Crosby L-322 CN WLL ton 1
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 17 - 4215FEDSSM48UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 18.74 tons (17 metric tons)
View Details
Triple Swivel Ring Codipro TSR. WLL ton 6.30 - 4215TSRM30 - Certex UK
Specs
Features Swivel
Maximum Load 6.94 tons (6.3 metric tons)
Weight 6.62 lbs (3 kg)
View Details
Eye Self Locking Hook X-025 WLL ton 1.4 - 402300140720 - Certex UK
Specs
Special Applications Hook
Material Steel; Quenched and Tempered Alloy Steel.
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Eye Hook Crosby L-320 CN WLL ton 7.5 - 400300750010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 8.27 tons (7.5 metric tons)
View Details