Certex UK Metric Swivel Hoist Rings Crosby HR-125M 1016635 42151016635

Description
Features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Washer is color coded for easy identification: Silver - Metric thread. Bolt specification is a Grade 12.9 Alloy socket head cap screw to DIN 912. Designed to be used with ferrous workpiece only. BOLT SIZE IDENTIFICATION: The size of the bolt will be stated as in the blueprint. Illustration shows meaning of each dimension given.
Request a Quote
Description
Features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Washer is color coded for easy identification: Silver - Metric thread. Bolt specification is a Grade 12.9 Alloy socket head cap screw to DIN 912. Designed to be used with ferrous workpiece only. BOLT SIZE IDENTIFICATION: The size of the bolt will be stated as in the blueprint. Illustration shows meaning of each dimension given.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Swivel Hoist Rings Crosby HR-125M 1016635 - 42151016635 - Certex UK
Harworth, United Kingdom
Metric Swivel Hoist Rings Crosby HR-125M 1016635
42151016635
Metric Swivel Hoist Rings Crosby HR-125M 1016635 42151016635
Features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Washer is color coded for easy identification: Silver - Metric thread. Bolt specification is a Grade 12.9 Alloy socket head cap screw to DIN 912. Designed to be used with ferrous workpiece only. BOLT SIZE IDENTIFICATION: The size of the bolt will be stated as in the blueprint. Illustration shows meaning of each dimension given.

Features:

  • The Working Load Limit and Recommended Torque value are permanently stamped into each washer.
  • Washer is color coded for easy identification: Silver - Metric thread.
  • Bolt specification is a Grade 12.9 Alloy socket head cap screw to DIN 912.
  • Designed to be used with ferrous workpiece only.
  • BOLT SIZE IDENTIFICATION: The size of the bolt will be stated as in the blueprint. Illustration shows meaning of each dimension given.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42151016635
Product Name Metric Swivel Hoist Rings Crosby HR-125M 1016635
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Eye Crosby S3 WLL ton 10 - 422501000090 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 43.44 lbs (19.7 kg)
View Details
Eye Hook Crosby L-320 CN WLL ton 20 - 400302000010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 22.05 tons (20 metric tons)
View Details
Swivel Eye / Hook Crosby S6 WLL ton 3 Ton - 422500300300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 3.31 tons (3 metric tons)
View Details
Hoist Ring 8-203 WLL ton 2.7 - 42158203021L - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.98 tons (2.7 metric tons)
Weight 4.19 lbs (1.9 kg)
View Details