Certex UK
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 5
4215WEDSR5
Description
Weld-on swivel hoist ring.
360° rotation.
Swiveling under load.
180° articulation.
Control anti-crack on 100% of the product.
Fatigue test.
Request a Quote
Email Supplier
Description
Weld-on swivel hoist ring.
360° rotation.
Swiveling under load.
180° articulation.
Control anti-crack on 100% of the product.
Fatigue test.
Request a Quote
Email Supplier
Suppliers
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 5
4215WEDSR5
Weld-on swivel hoist ring.
360° rotation.
Swiveling under load.
180° articulation.
Control anti-crack on 100% of the product.
Fatigue test.
- Weld-on swivel hoist ring.
- 360° rotation.
- Swiveling under load.
- 180° articulation.
- Control anti-crack on 100% of the product.
- Fatigue test.
Supplier's Site
Technical Specifications
|
Product Category
|
Hoist Rings |
|
Product Number
|
4215WEDSR5 |
|
Product Name
|
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 5 |
|
Features
|
Swivel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Swivel
Special Applications
Hook
Maximum Load
9.92 tons (9 metric tons)
View Details
Features
Swivel
Material
Steel; High tensile steel
Maximum Load
20.94 tons (19 metric tons)
View Details
Special Applications
Hook
Material
Steel; Carbon steel
Maximum Load
11.02 tons (10 metric tons)
View Details
Features
Swivel
Material
Steel; High tensile steel
Maximum Load
2.76 tons (2.5 metric tons)
View Details