Certex UK Hoist Ring 8-203 WLL ton 16.9 42158203135

Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote
Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring 8-203 WLL ton 16.9 - 42158203135 - Certex UK
Harworth, United Kingdom
Hoist Ring 8-203 WLL ton 16.9
42158203135
Hoist Ring 8-203 WLL ton 16.9 42158203135
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.

Rotates through 360° and pivot 180°, rated at 100% at 90°angle.
Load rated parts are 100% magnaflux crack detected.
Individual forged parts and cap screw are traceable to Test Certification.
Bolt are Metric thread (ASME / ANSI B18.3.1M).
Proof tested to 2.5 times the WLL.
Fatigue rated to 1.5 times the WLL.
Quick and simple assembly, just a tapped hole is required.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42158203135
Product Name Hoist Ring 8-203 WLL ton 16.9
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 5.00 - 4215TSRM27 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 6.39 lbs (2.9 kg)
View Details
Hoist Ring 8-203 WLL ton 2.4 - 42158203019 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.65 tons (2.4 metric tons)
Weight 3.97 lbs (1.8 kg)
View Details
Swivel Eye / Jaw Crosby S4 WLL ton 5 - 422500500110 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 12.35 lbs (5.6 kg)
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5 - 4215SSQLDSRM30 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 3.86 tons (3.5 metric tons)
View Details